Philips logo

Philips 3000 series BDP3480K/98 DVD/Blu-Ray player 3D Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101304
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 3000 series BDP3480K/98 DVD/Blu-Ray player 3D Black:

Philips 3000 series BDP3480K/98, Full HD, 720p, 1080i, 1080p, 4:3, 16:9, 21:9, 12-bit/148MHz, DTS 2.0, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, 80 dB

Long summary description Philips 3000 series BDP3480K/98 DVD/Blu-Ray player 3D Black:

Philips 3000 series BDP3480K/98. HD type: Full HD, Supported video modes: 720p, 1080i, 1080p, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: DTS 2.0, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, Signal-to-Noise Ratio (SNR): 80 dB, Dynamic range (1kHz): 80 dB. Video formats supported: AVI, DIVX, H.264, M2TS, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, XVID, Audio formats supported: AAC, MKA, MP3, PCM, WAV, WMA, Image formats supported: GIF, JPG, PNG. Playback disc formats: SVCD, VCD, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 110-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 12 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.