Philips logo

Philips 3000 series BDP3300/12 DVD/Blu-Ray player Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74133
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips 3000 series BDP3300/12 DVD/Blu-Ray player Black:

Philips 3000 series BDP3300/12, Full HD, 1080i, 1080p, 720p, 4:3, 16:9, 21:9, 12-bit/148MHz, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS 2.0, 5.1 channels

Long summary description Philips 3000 series BDP3300/12 DVD/Blu-Ray player Black:

Philips 3000 series BDP3300/12. HD type: Full HD, Supported video modes: 1080i, 1080p, 720p, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD, DTS 2.0, Audio output channels: 5.1 channels, Signal-to-Noise Ratio (SNR): 80 dB. Video formats supported: AVCHD, AVI, DIVX, H.264, M2TS, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, XVID, Audio formats supported: AAC, MKA, MP3, WMA, Image formats supported: GIF, JPG. Playback disc formats: Blu-Ray audio, Blu-Ray video, CD audio, CD video, SVCD, VCD, Disc types supported: BD, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Wi-Fi standards: 802.11g, Wi-Fi 4 (802.11n)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.