Philips logo

Philips 3000 series BDP3100/12 DVD/Blu-Ray player

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96530
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 3000 series BDP3100/12 DVD/Blu-Ray player:

Philips 3000 series BDP3100/12, 4:3, 16:9, 21:9, 12-bit/148MHz, 2.0 channels, 105 dB, 95 dB, 24-bit/192kHz

Long summary description Philips 3000 series BDP3100/12 DVD/Blu-Ray player:

Philips 3000 series BDP3100/12. Aspect ratio: 4:3, 16:9, 21:9, Video D/A Converter (DAC): 12-bit/148MHz. Audio output channels: 2.0 channels, Signal-to-Noise Ratio (SNR): 105 dB, Dynamic range (1kHz): 95 dB. Video formats supported: AVCHD, H.264, MPEG2, VC-1, WMV, XviD, Audio formats supported: MP3, PCM, WMA. Disc types supported: BD-ROM, CD, DVD. Power consumption (typical): 25 W, Power consumption (standby): 0,5 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.