Philips logo

Philips BDP2190/94 DVD/Blu-Ray player 3D Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61344
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips BDP2190/94 DVD/Blu-Ray player 3D Black:

Philips BDP2190/94, Full HD, 720p, 1080i, 1080p, 4:3, 16:9, 21:9, 12-bit/148MHz, Dolby Digital Plus, Dolby TrueHD, 7.1 channels

Long summary description Philips BDP2190/94 DVD/Blu-Ray player 3D Black:

Philips BDP2190/94. HD type: Full HD, Supported video modes: 720p, 1080i, 1080p, Aspect ratio: 4:3, 16:9, 21:9. Audio decoders: Dolby Digital Plus, Dolby TrueHD, Audio output channels: 7.1 channels, Sound enhancement technology: Night Mode. Video formats supported: AVC, AVI, DIVX, H.264, M2TS, MKV, MP4, MPEG, MPEG1, MPEG2, MPEG4, XVID, Audio formats supported: AAC, MP3, PCM, WAV, WMA, Image formats supported: GIF, JPG, PNG. Playback disc formats: SVCD, VCD, Disc types supported: BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD+R, DVD+RW. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 11 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.