Philips Brilliance BDM4350UC/27, 108 cm (42.5"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 5 ms, Black
Philips Brilliance BDM4350UC/27. Display diagonal: 108 cm (42.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LCD. Display surface: Gloss, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product color: Black