Philips Signage Solutions BDL4290VL, Digital signage flat panel, 106,7 cm (42"), LED, 1920 x 1080 pixels
Philips Signage Solutions BDL4290VL. Product design: Digital signage flat panel. Display diagonal: 106,7 cm (42"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Product color: Black