Philips logo

Philips Fidelio B1/12 soundbar speaker Black 5.1 channels 320 W

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132675
Info modified on:
04 May 2023, 13:45:06
Short summary description Philips Fidelio B1/12 soundbar speaker Black 5.1 channels 320 W:

Philips Fidelio B1/12, 5.1 channels, 320 W, DTS Digital Surround, Dolby Digital, 200 W, Black, Wireless

Long summary description Philips Fidelio B1/12 soundbar speaker Black 5.1 channels 320 W:

Philips Fidelio B1/12. Audio output channels: 5.1 channels, RMS rated power: 320 W, Audio decoders: DTS Digital Surround, Dolby Digital. Subwoofer RMS power: 200 W. Product color: Black. Connectivity technology: Wireless. AC input voltage: 110-240 V, AC input frequency: 50 Hz, Power consumption (standby): 0,5 W

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.