Philips logo

Philips AZ329/98 portable stereo system 2 W FM Black MP3 playback

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60805
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips AZ329/98 portable stereo system 2 W FM Black MP3 playback:

Philips AZ329/98, FM, Player, CD, CD-R, CD-RW, Fast Backward, Fast forward, Next, Previous, Program, Repeat, Shuffle, 2 W, 7,62 cm (3")

Long summary description Philips AZ329/98 portable stereo system 2 W FM Black MP3 playback:

Philips AZ329/98. Supported radio bands: FM. Optical drive type: Player, Disc types supported: CD, CD-R, CD-RW, Playback modes: Fast Backward, Fast forward, Next, Previous, Program, Repeat, Shuffle. RMS rated power: 2 W, Subwoofer driver diameter (imperial): 7,62 cm (3"). Audio formats supported: MP3. Display type: LCD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.