Philips AZ1022/05, Digital, FM, MW, Recorder, CD, CD-R, CD-RW, Fast Backward, Fast forward, Next, Previous, Program, Repeat, Shuffle, 2 W
Philips AZ1022/05. Tuner type: Digital, Supported radio bands: FM, MW. Optical drive type: Recorder, Disc types supported: CD, CD-R, CD-RW, Playback modes: Fast Backward, Fast forward, Next, Previous, Program, Repeat, Shuffle. RMS rated power: 2 W, Subwoofer driver diameter (imperial): 8,89 cm (3.5"). Display type: LCD. Product color: Silver, Volume control: Rotary