Philips logo

Philips Portable CD/MP3-CD Player AX2401 Portable CD player

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49160
Info modified on:
12 Oct 2023, 10:19:09
Short summary description Philips Portable CD/MP3-CD Player AX2401 Portable CD player:

Philips Portable CD/MP3-CD Player AX2401, 200 g, Portable CD player

Long summary description Philips Portable CD/MP3-CD Player AX2401 Portable CD player:

Philips Portable CD/MP3-CD Player AX2401. Audio D/A Converter (DAC): 1-bit, Signal-to-Noise Ratio (SNR): 85 dB, Frequency range: 20 - 20000 Hz. Device type: Portable CD player, Shock resistant memory: 45 s. Display type: LCD. Volume control: Digital. Power requirements: 4.5V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.