Philips AquaTouch AT890/17, Rotation shaver, Blue, Silver, Super Lift & Cut, Battery, Lithium-Ion (Li-Ion), 0,2 W
Philips AquaTouch AT890/17. Shaver system: Rotation shaver, Product color: Blue, Silver, Shaving system technologies: Super Lift & Cut. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Power consumption (standby): 0,2 W. Package type: Box. Quantity per pack: 1 pc(s)