Philips NIVEA AquaTouch AT770/26, Rotation shaver, Black, Blue, 2 year(s), Battery, Lithium-Ion (Li-Ion), 0,25 W
Philips NIVEA AquaTouch AT770/26. Shaver system: Rotation shaver, Product color: Black, Blue, Shaving head replacement(s) period: 2 year(s). Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Power consumption (standby): 0,25 W. Handle(s) features: Non-slip grip, Soft grip