Philips logo

Philips AJ6000/12 radio Clock Black, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101005
Info modified on:
27 Oct 2022, 09:51:57
Short summary description Philips AJ6000/12 radio Clock Black, White:

Philips AJ6000/12, Clock, FM, LED, Amber, Black, White, Digital

Long summary description Philips AJ6000/12 radio Clock Black, White:

Philips AJ6000/12. Radio type: Clock, Supported radio bands: FM. Display type: LED, Backlight color: Amber. Product color: Black, White, Volume control: Digital. Battery type: AA. Power source: AC/Battery, AC input frequency: 50 - 60 Hz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.