Philips logo

Philips AJ3231/12 radio Clock Digital Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148246
Info modified on:
26 Jul 2024, 09:22:29
Short summary description Philips AJ3231/12 radio Clock Digital Silver:

Philips AJ3231/12, Clock, Digital, FM, MW, 0,1 W, 4 digits, Silver

Long summary description Philips AJ3231/12 radio Clock Digital Silver:

Philips AJ3231/12. Radio type: Clock, Tuner type: Digital, Supported radio bands: FM, MW. RMS rated power: 0,1 W. Display digits: 4 digits. Product color: Silver, Volume control: Rotary. Battery type: 9V, Battery voltage: 9 V

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.