Philips AJ3121 Clock Radio, Clock, Digital, AM, FM, 0,1 W, LED, 4 digits
Philips AJ3121 Clock Radio. Radio type: Clock, Tuner type: Digital, Supported radio bands: AM, FM. RMS rated power: 0,1 W. Display type: LED, Display digits: 4 digits. Product color: Black, Volume control: Rotary. Battery type: 9V, Battery voltage: 9 V