Philips AJ3115/12, Clock, Digital, FM, 0,1 W, LED, Black, White
Philips AJ3115/12. Radio type: Clock, Tuner type: Digital, Supported radio bands: FM. RMS rated power: 0,1 W. Display type: LED. Product color: Black, White, Volume control: Rotary. Battery type: 9V, Battery voltage: 9 V