Philips logo

Philips Halogen Classic 42W bulb E14

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22805
Info modified on:
14 Mar 2024, 18:36:52
Short summary description Philips Halogen Classic 42W bulb E14:

Philips Halogen Classic 42W, 42 W, E14, B35, 2000 h, 630 lm, 100

Long summary description Philips Halogen Classic 42W bulb E14:

Philips Halogen Classic 42W. Bulb power: 42 W, Fitting/cap type: E14, Bulb size: B35, Bulb lifetime: 2000 h, Luminous flux: 630 lm, Color Rendering Index (CRI): 100, Dimmable

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.