Philips EcoClassic 70W, 70 W, E27, R80, 2000 h, White, 25°
Philips EcoClassic 70W. Bulb power: 70 W, Fitting/cap type: E27, Bulb size: R80, Bulb lifetime: 2000 h, Light color: White, Beam angle (max): 25°, Color Rendering Index (CRI): 100, Power factor: 1, Dimmable