Philips logo

Philips Halogen Classic 28W bulb E27

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35435
Info modified on:
14 Mar 2024, 17:48:23
Short summary description Philips Halogen Classic 28W bulb E27:

Philips Halogen Classic 28W, 28 W, E27, NR63, 2000 h, 145 lm, 30°

Long summary description Philips Halogen Classic 28W bulb E27:

Philips Halogen Classic 28W. Bulb power: 28 W, Fitting/cap type: E27, Bulb size: NR63, Bulb lifetime: 2000 h, Luminous flux: 145 lm, Beam angle (max): 30°, Color Rendering Index (CRI): 100, Dimmable

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.