Philips logo

Philips LRM1000/00 OS Passive infrared (PIR) sensor Wired Ceiling White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61555
Info modified on:
14 Mar 2024, 19:28:53
Short summary description Philips LRM1000/00 OS Passive infrared (PIR) sensor Wired Ceiling White:

Philips LRM1000/00 OS, Ceiling, Indoor, White, 360°, Polycarbonate (PC), Passive infrared (PIR) sensor

Long summary description Philips LRM1000/00 OS Passive infrared (PIR) sensor Wired Ceiling White:

Philips LRM1000/00 OS. Mounting type: Ceiling, Placement: Indoor, Product color: White. Sensor type: Passive infrared (PIR) sensor, Connectivity technology: Wired. Width: 122 mm, Depth: 122 mm, Height: 45 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.