Philips logo

Philips 7FF3FPB/05 digital photo frame Black 17,8 cm (7")

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101581
Info modified on:
14 Mar 2024, 19:14:39
Short summary description Philips 7FF3FPB/05 digital photo frame Black 17,8 cm (7"):

Philips 7FF3FPB/05, 17,8 cm (7"), 480 x 234 pixels, 200 cd/m², 300:1, 120°, 100°

Long summary description Philips 7FF3FPB/05 digital photo frame Black 17,8 cm (7"):

Philips 7FF3FPB/05. Display diagonal: 17,8 cm (7"), Display resolution: 480 x 234 pixels, Display brightness: 200 cd/m². Compatible memory cards: MMC, SD, SDHC, xD. Interface: USB 2.0. Photo edit: Copy, Delete, Rotate. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.