Philips 8100 series 70PUS8105/12 Refurb Grade B, 177,8 cm (70"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver
Philips 8100 series 70PUS8105/12 Refurb Grade B. Display diagonal: 177,8 cm (70"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product color: Silver