Philips logo

Philips 69113/55/PH LED 420 mm

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75160
Info modified on:
17 May 2024, 10:21:33
Short summary description Philips 69113/55/PH LED 420 mm:

Philips 69113/55/PH, Indoor, Aluminium, IP20, II, Expressive, Variable

Long summary description Philips 69113/55/PH LED 420 mm:

Philips 69113/55/PH. Placement supported: Indoor, Housing material: Aluminium, International Protection (IP) code: IP20. Light color: Variable, Number of bulbs: 12 bulb(s), Bulb type: LED. Power consumption (typical): 15 W, Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Length: 420 mm, Width: 25 mm, Weight: 165 g. Package width: 450 mm, Package depth: 105 mm, Package height: 435 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.