Philips 8500 series 58PUS8506/12, 147,3 cm (58"), 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Silver
Philips 8500 series 58PUS8506/12. Display diagonal: 147,3 cm (58"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product color: Silver