Philips logo

Philips 6700 series 55PUS6753/12 TV 139,7 cm (55") 4K Ultra HD Wi-Fi Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109817
Info modified on:
27 May 2024, 13:10:10
Short summary description Philips 6700 series 55PUS6753/12 TV 139,7 cm (55") 4K Ultra HD Wi-Fi Silver:

Philips 6700 series 55PUS6753/12, 139,7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, LED, Wi-Fi, Silver

Long summary description Philips 6700 series 55PUS6753/12 TV 139,7 cm (55") 4K Ultra HD Wi-Fi Silver:

Philips 6700 series 55PUS6753/12. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Silver

3d tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.