Philips logo

Philips 6000 series 55PUS6272/12 TV 139,7 cm (55") 4K Ultra HD Wi-Fi Black, Silver 350 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54197
Info modified on:
27 May 2024, 13:09:03
Short summary description Philips 6000 series 55PUS6272/12 TV 139,7 cm (55") 4K Ultra HD Wi-Fi Black, Silver 350 cd/m²:

Philips 6000 series 55PUS6272/12, 139,7 cm (55"), 3840 x 2160 pixels, 4K Ultra HD, LED, Wi-Fi, Black, Silver

Long summary description Philips 6000 series 55PUS6272/12 TV 139,7 cm (55") 4K Ultra HD Wi-Fi Black, Silver 350 cd/m²:

Philips 6000 series 55PUS6272/12. Display diagonal: 139,7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.