Philips logo

Philips 55PFL3907/F7 TV 139,7 cm (55") Full HD Black 500 cd/m²

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81991
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips 55PFL3907/F7 TV 139,7 cm (55") Full HD Black 500 cd/m²:

Philips 55PFL3907/F7, 139,7 cm (55"), 1920 x 1080 pixels, Full HD, LCD, ATSC, Black

Long summary description Philips 55PFL3907/F7 TV 139,7 cm (55") Full HD Black 500 cd/m²:

Philips 55PFL3907/F7. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 5 ms, Contrast ratio (typical): 1450:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Ethernet LAN. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.