Philips logo

Philips Cineos 52PFL9703D/10 TV 132,1 cm (52") Full HD Black 450 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117170
Info modified on:
14 Mar 2024, 19:27:34
Short summary description Philips Cineos 52PFL9703D/10 TV 132,1 cm (52") Full HD Black 450 cd/m²:

Philips Cineos 52PFL9703D/10, 132,1 cm (52"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Philips Cineos 52PFL9703D/10 TV 132,1 cm (52") Full HD Black 450 cd/m²:

Philips Cineos 52PFL9703D/10. Display diagonal: 132,1 cm (52"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.