Philips logo

Philips 50PUS7956/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54249
Info modified on:
22 Jul 2024, 10:02:55
EU Energy Label (197 KB)
Short summary description Philips 50PUS7956/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver:

Philips 50PUS7956/12, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Philips 50PUS7956/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Silver:

Philips 50PUS7956/12. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product color: Silver

3d tour
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.