Philips logo

Philips 6000 series 50PUS6272/05 Refurb Grade C/No Stand 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Grey 350 cd/m²

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14148
Info modified on:
27 May 2024, 14:04:53
Short summary description Philips 6000 series 50PUS6272/05 Refurb Grade C/No Stand 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Grey 350 cd/m²:

Philips 6000 series 50PUS6272/05 Refurb Grade C/No Stand, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Grey

Long summary description Philips 6000 series 50PUS6272/05 Refurb Grade C/No Stand 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Grey 350 cd/m²:

Philips 6000 series 50PUS6272/05 Refurb Grade C/No Stand. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product color: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.