Philips Cinema 21:9 Gold Series 50PFL7956K/02, 127 cm (50"), 2560 x 1080 pixels, LCD, 3D, Wi-Fi, Silver
Philips Cinema 21:9 Gold Series 50PFL7956K/02. Display diagonal: 127 cm (50"), Display resolution: 2560 x 1080 pixels, HD type: WQXGA, Display technology: LCD. 3D. Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 21:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Silver