Channel partners
Manufacturers
Partners
More
Country:
Language:
English (CA)
Icecat search
Icecat: creating the world's largest
open catalog
with 25194314 data-sheets &
28646 brands
– register (free)
TVs
Philips 5000 series 50PFL5922/F7 TV 127 cm (50") 4K Ultra HD Wi-Fi Black, Silver
Philips 5000 series 50PFL5922/F7 TV 127 cm (50") 4K Ultra HD Wi-Fi Black, Silver
Edit this data-sheet
Embed the product datasheet into your content.
XML product data for Philips 50PFL5922/F7
XML doc
Icecat LIVE: JS for Philips 50PFL5922/F7
Icecat Live DOC
JSON product data for Philips 50PFL5922/F7
JSON DOC
CSV product data for Philips 50PFL5922/F7
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Philips
Product family:
5000 series
Product name:
5000 series Chromecast built-in UHDTV 50PFL5922/F7
Article code:
50PFL5922/F7
GTIN (EAN/UPC):
0609585250796
Category:
TVs
Icecat Product ID:
36564159
Data-sheet quality:
created/standardized by Icecat
Product views:
81863
Info modified on:
18 Nov 2024, 16:26:39
Philips 50PFL5922/F7 user manual (13 MB)
Product Brochure/Datasheet (1.1 MB)
Quick start Guide (2.8 MB)
Retail Trade Leaflet (236 KB)
Embed the product datasheet into your content.
XML product data for Philips 50PFL5922/F7
XML doc
Icecat LIVE: JS for Philips 50PFL5922/F7
Icecat Live DOC
JSON product data for Philips 50PFL5922/F7
JSON DOC
CSV product data for Philips 50PFL5922/F7
CSV DOC
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE