Philips 5000 series 50PFL5008T/12, 127 cm (50"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black
Philips 5000 series 50PFL5008T/12. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 300 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black