Philips logo

Philips P Line 499P9H/00 LED display 124 cm (48.8") 5120 x 1440 pixels UltraWide Dual Quad HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
508362
Info modified on:
15 Jun 2025, 08:29:39
Short summary description Philips P Line 499P9H/00 LED display 124 cm (48.8") 5120 x 1440 pixels UltraWide Dual Quad HD LCD Black:

Philips P Line 499P9H/00, 124 cm (48.8"), 5120 x 1440 pixels, UltraWide Dual Quad HD, LCD, 5 ms, Black

Long summary description Philips P Line 499P9H/00 LED display 124 cm (48.8") 5120 x 1440 pixels UltraWide Dual Quad HD LCD Black:

Philips P Line 499P9H/00. Display diagonal: 124 cm (48.8"), Display resolution: 5120 x 1440 pixels, HD type: UltraWide Dual Quad HD, Display technology: LCD, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 32:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.