Philips 6600 series 48PFK6609/12, 121,9 cm (48"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver
Philips 6600 series 48PFK6609/12. Display diagonal: 121,9 cm (48"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 400 Hz, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Silver