Philips logo

Philips 7500 series 43PUS7505/62 TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
204621
Info modified on:
27 May 2024, 15:57:33
Short summary description Philips 7500 series 43PUS7505/62 TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:

Philips 7500 series 43PUS7505/62, 109,2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 7500 series 43PUS7505/62 TV 109,2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:

Philips 7500 series 43PUS7505/62. Display diagonal: 109,2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 1500, Response time: 20 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.