Philips 42PFL9664H/12, 106,7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, Wi-Fi, Black
Philips 42PFL9664H/12. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 1 ms, Native aspect ratio: 16:9. Wi-Fi. Product color: Black