Philips logo

Philips 42PFL8654H/12 TV 106,7 cm (42") Full HD Black 500 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124752
Info modified on:
14 Mar 2024, 17:11:03
Short summary description Philips 42PFL8654H/12 TV 106,7 cm (42") Full HD Black 500 cd/m²:

Philips 42PFL8654H/12, 106,7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Philips 42PFL8654H/12 TV 106,7 cm (42") Full HD Black 500 cd/m²:

Philips 42PFL8654H/12. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 3 ms, Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.