Philips DesignLine Edge 42PDL7906K/02, 106,7 cm (42"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, White
Philips DesignLine Edge 42PDL7906K/02. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 400 Hz, Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: White