Philips logo

Philips 40PFL8664H/12 TV 101,6 cm (40") Full HD Black 500 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
229833
Info modified on:
04 Nov 2024, 16:36:33
Short summary description Philips 40PFL8664H/12 TV 101,6 cm (40") Full HD Black 500 cd/m²:

Philips 40PFL8664H/12, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, LED, Black

Long summary description Philips 40PFL8664H/12 TV 101,6 cm (40") Full HD Black 500 cd/m²:

Philips 40PFL8664H/12. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display brightness: 500 cd/m², Response time: 3 ms, Native aspect ratio: 16:9. Product color: Black

3d tour
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.