Philips 8000 series 40PFL8007K/12, 101,6 cm (40"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Titanium
Philips 8000 series 40PFL8007K/12. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 800 Hz, Display brightness: 450 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Titanium