Philips logo

Philips 37PFL5604H/12 TV 94 cm (37") Full HD Black 500 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
246542
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 37PFL5604H/12 TV 94 cm (37") Full HD Black 500 cd/m²:

Philips 37PFL5604H/12, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Philips 37PFL5604H/12 TV 94 cm (37") Full HD Black 500 cd/m²:

Philips 37PFL5604H/12. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product color: Black

3d tour
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.