Philips logo

Philips 37PFL5322/12 TV 94 cm (37") HD Black, Silver 500 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173687
Info modified on:
20 Nov 2024, 13:30:05
Short summary description Philips 37PFL5322/12 TV 94 cm (37") HD Black, Silver 500 cd/m²:

Philips 37PFL5322/12, 94 cm (37"), 1366 x 768 pixels, HD, LCD, Black, Silver

Long summary description Philips 37PFL5322/12 TV 94 cm (37") HD Black, Silver 500 cd/m²:

Philips 37PFL5322/12. Display diagonal: 94 cm (37"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 6 ms, Native aspect ratio: 16:9. Product color: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.