Philips logo

Philips 4000 series 37PFL4007H/12 TV 94 cm (37") Full HD Smart TV Black 400 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130981
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 4000 series 37PFL4007H/12 TV 94 cm (37") Full HD Smart TV Black 400 cd/m²:

Philips 4000 series 37PFL4007H/12, 94 cm (37"), 1920 x 1080 pixels, Full HD, Smart TV, DVB-C, DVB-T, Black

Long summary description Philips 4000 series 37PFL4007H/12 TV 94 cm (37") Full HD Smart TV Black 400 cd/m²:

Philips 4000 series 37PFL4007H/12. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product color: Black

3d tour
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.