Philips logo

Philips 37PF7331/12 TV 94 cm (37") HD Black 500 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86942
Info modified on:
14 Mar 2024, 18:32:09
Short summary description Philips 37PF7331/12 TV 94 cm (37") HD Black 500 cd/m²:

Philips 37PF7331/12, 94 cm (37"), 1366 x 768 pixels, HD, LCD, Black

Long summary description Philips 37PF7331/12 TV 94 cm (37") HD Black 500 cd/m²:

Philips 37PF7331/12. Display diagonal: 94 cm (37"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.