Philips logo

Philips 34PT3225/93 CRT TV 86,4 cm (34")

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78196
Info modified on:
14 Mar 2024, 19:17:23
Short summary description Philips 34PT3225/93 CRT TV 86,4 cm (34"):

Philips 34PT3225/93, 86,4 cm (34"), 4:3, 85 cm, 80 cm, 20 W, 20 W

Long summary description Philips 34PT3225/93 CRT TV 86,4 cm (34"):

Philips 34PT3225/93. Display diagonal: 86,4 cm (34"), Aspect ratio: 4:3, Display diagonal (metric): 85 cm. Peak Music Power Output (PMPO): 20 W, Music power: 20 W. Weight: 70 kg, Depth: 557 mm, Height: 686 mm. Package weight: 82,5 kg, Package depth: 1025 mm, Package height: 832 mm. Tuner display: PLL

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.