Philips logo

Philips myLiving 34101/17/16 R7S Halogen

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68897
Info modified on:
26 Jul 2024, 08:57:52
EU Energy Label (186 KB)
Short summary description Philips myLiving 34101/17/16 R7S Halogen:

Philips myLiving 34101/17/16, R7S, 1 bulb(s), Halogen, 2900 K, Chrome

Long summary description Philips myLiving 34101/17/16 R7S Halogen:

Philips myLiving 34101/17/16. Fitting/cap type: R7S, Number of bulbs: 1 bulb(s), Bulb type: Halogen, Bulb voltage: 230 V, Color temperature (max): 2900 K. International Protection (IP) code: IP20. Dimmable. Product color: Chrome

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.