Philips logo

Philips Cineos 32PW9551/12 CRT TV 81,3 cm (32")

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
248345
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips Cineos 32PW9551/12 CRT TV 81,3 cm (32"):

Philips Cineos 32PW9551/12, 81,3 cm (32"), 16:9, Real flat picture tube, 82 cm, 76 cm, 100 channels

Long summary description Philips Cineos 32PW9551/12 CRT TV 81,3 cm (32"):

Philips Cineos 32PW9551/12. Display diagonal: 81,3 cm (32"), Aspect ratio: 16:9, Display: Real flat picture tube. Channels quantity: 100 channels. Audio system: Nicam Stereo Virtual Dolby Surround, Peak Music Power Output (PMPO): 20 W, Sound enhancement technology: Digital Sound Processing Graphic Equaliser. Headphone connectivity: 3.5 mm. Remote control type: TV Multi-functional RCTE05SLS05

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.