Philips logo

Philips 32" Pixel plus Wide Screen TV 81,3 cm (32") Silver

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122957
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Philips 32" Pixel plus Wide Screen TV 81,3 cm (32") Silver:

Philips 32" Pixel plus Wide Screen TV, 81,3 cm (32"), 76 cm, PAL, SECAM, Dolby Pro-Logic 3D Surround, 60 W, Silver

Long summary description Philips 32" Pixel plus Wide Screen TV 81,3 cm (32") Silver:

Philips 32" Pixel plus Wide Screen TV. Display diagonal: 81,3 cm (32"), Viewable size diagonal: 76 cm. Analog signal format system: PAL, SECAM. Audio system: Dolby Pro-Logic 3D Surround, RMS rated power: 60 W. Product color: Silver. Power consumption (standby): 1 W

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.