Philips 5200 series 32PHT5200/56, 81,3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-T, DVB-T2, Black
Philips 5200 series 32PHT5200/56. Display diagonal: 81,3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 200 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-T2. Product color: Black